Black Box 15U Split Rear Door Cabinet 24"W x 40"D Tempered Glass Front RM2510A

Description
Arrives fully assembled and ready to go to work in your data center. UL Listed. Offers versatile mounting with standard 19" M6 rails that work with most Black Box Cabinet Accessories. Has two sets of adjustable rails for even more versatility.
Datasheet
Description
Arrives fully assembled and ready to go to work in your data center. UL Listed. Offers versatile mounting with standard 19" M6 rails that work with most Black Box Cabinet Accessories. Has two sets of adjustable rails for even more versatility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15U Split Rear Door Cabinet 24
Lawrence, PA, USA
15U Split Rear Door Cabinet 24"W x 40"D Tempered Glass Front
RM2510A
15U Split Rear Door Cabinet 24"W x 40"D Tempered Glass Front RM2510A
Arrives fully assembled and ready to go to work in your data center. UL Listed. Offers versatile mounting with standard 19" M6 rails that work with most Black Box Cabinet Accessories. Has two sets of adjustable rails for even more versatility.

Arrives fully assembled and ready to go to work in your data center. UL Listed. Offers versatile mounting with standard 19" M6 rails that work with most Black Box Cabinet Accessories. Has two sets of adjustable rails for even more versatility.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number RM2510A
Product Name 15U Split Rear Door Cabinet 24"W x 40"D Tempered Glass Front
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F194231LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 49.31 inch (1252 mm)
Width 23 inch (584 mm)
View Details
3 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
KEYPAD CASES, OFF-WHITE - 70016687 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details