Black Box 45U Zone4 Seismic Cabinet M6 84"X28"X40" RM5100A

Description
Vented heavy-gauge steel base can be bolted to floor with seismic-rated fasteners. Performance rating based on NEBS-Telcordia GR-63-CORE standard vibration test. Reinforced front door features smoke gray acrylic window.
Description
Vented heavy-gauge steel base can be bolted to floor with seismic-rated fasteners. Performance rating based on NEBS-Telcordia GR-63-CORE standard vibration test. Reinforced front door features smoke gray acrylic window.

Suppliers

Company
Product
Description
Supplier Links
45U Zone4 Seismic Cabinet M6 84
Lawrence, PA, USA
45U Zone4 Seismic Cabinet M6 84"X28"X40"
RM5100A
45U Zone4 Seismic Cabinet M6 84"X28"X40" RM5100A
Vented heavy-gauge steel base can be bolted to floor with seismic-rated fasteners. Performance rating based on NEBS-Telcordia GR-63-CORE standard vibration test. Reinforced front door features smoke gray acrylic window.

Vented heavy-gauge steel base can be bolted to floor with seismic-rated fasteners. Performance rating based on NEBS-Telcordia GR-63-CORE standard vibration test. Reinforced front door features smoke gray acrylic window.

Supplier's Site

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number RM5100A
Product Name 45U Zone4 Seismic Cabinet M6 84"X28"X40"
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 2.559 X 7.283 X 7.087 - 70016717 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.56 inch (65 mm)
Width 7.28 inch (185 mm)
View Details