Black Box Low-Profile Vertical Wallmount Cabinet - 4U, 24"D Equipment RMT352A-R3

Description
Mount your networking equipment vertically in our Low-Profile Vertical Wallmount Cabinet. This keeps networking equipment out of the way while connectors stay easily accessible.
Datasheet
Description
Mount your networking equipment vertically in our Low-Profile Vertical Wallmount Cabinet. This keeps networking equipment out of the way while connectors stay easily accessible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Vertical Wallmount Cabinet - 4U, 24
Lawrence, PA, USA
Low-Profile Vertical Wallmount Cabinet - 4U, 24"D Equipment
RMT352A-R3
Low-Profile Vertical Wallmount Cabinet - 4U, 24"D Equipment RMT352A-R3
Mount your networking equipment vertically in our Low-Profile Vertical Wallmount Cabinet. This keeps networking equipment out of the way while connectors stay easily accessible.

Mount your networking equipment vertically in our Low-Profile Vertical Wallmount Cabinet. This keeps networking equipment out of the way while connectors stay easily accessible.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number RMT352A-R3
Product Name Low-Profile Vertical Wallmount Cabinet - 4U, 24"D Equipment
Type Rack Enclosures
Length 29.44 inch (748 mm)
Width 22.42 inch (569 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details