Black Box 45U Server Cabinet M6 Mesh-Front, Black EC45U2436SMMS6NK

Description
Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.
Datasheet
Description
Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45U Server Cabinet M6 Mesh-Front, Black - EC45U2436SMMS6NK - Black Box
Lawrence, PA, USA
45U Server Cabinet M6 Mesh-Front, Black
EC45U2436SMMS6NK
45U Server Cabinet M6 Mesh-Front, Black EC45U2436SMMS6NK
Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.

Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number EC45U2436SMMS6NK
Product Name 45U Server Cabinet M6 Mesh-Front, Black
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details