Black Box Enclosure, Din Rail, Steel, Black; Enclosure Type Black Box JPM397A

Description
ENCLOSURE, DIN RAIL, STEEL, BLACK; Enclosure Type:DIN Rail; Enclosure Material:Steel; External Height - Metric:99.8mm; External Width - Metric:135mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, DIN RAIL, STEEL, BLACK; Enclosure Type:DIN Rail; Enclosure Material:Steel; External Height - Metric:99.8mm; External Width - Metric:135mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Steel, Black; Enclosure Type Black Box - 84AC4474 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Steel, Black; Enclosure Type Black Box
84AC4474
Enclosure, Din Rail, Steel, Black; Enclosure Type Black Box 84AC4474
ENCLOSURE, DIN RAIL, STEEL, BLACK; Enclosure Type:DIN Rail; Enclosure Material:Steel; External Height - Metric:99.8mm; External Width - Metric:135mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, STEEL, BLACK; Enclosure Type:DIN Rail; Enclosure Material:Steel; External Height - Metric:99.8mm; External Width - Metric:135mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC4474
Product Name Enclosure, Din Rail, Steel, Black; Enclosure Type Black Box
Length 3.93 inch (99.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418J8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details