Black Box 38U Select Plus Network Cabinet RM2530A

Description
Cabinet has split rear doors & holds up to 2200lb. Offers versatile mounting w/ standard 19" M6 rails. Provides generous cable access and 38U of rack space.
Datasheet
Description
Cabinet has split rear doors & holds up to 2200lb. Offers versatile mounting w/ standard 19" M6 rails. Provides generous cable access and 38U of rack space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
38U Select Plus Network Cabinet - RM2530A - Black Box
Lawrence, PA, USA
38U Select Plus Network Cabinet
RM2530A
38U Select Plus Network Cabinet RM2530A
Cabinet has split rear doors & holds up to 2200lb. Offers versatile mounting w/ standard 19" M6 rails. Provides generous cable access and 38U of rack space.

Cabinet has split rear doors & holds up to 2200lb. Offers versatile mounting w/ standard 19" M6 rails. Provides generous cable access and 38U of rack space.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number RM2530A
Product Name 38U Select Plus Network Cabinet
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWM2412U20BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 27.75 inch (705 mm)
Width 24.68 inch (627 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details