Black Box Elite Cabinet 36" D Horizontal Lacing Bar ECHLB36

Description
This product works with: All 36" Deep Elite Cabinets Questions? Contact our FREE Tech Support.
Datasheet
Description
This product works with: All 36" Deep Elite Cabinets Questions? Contact our FREE Tech Support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elite Cabinet 36
Lawrence, PA, USA
Elite Cabinet 36" D Horizontal Lacing Bar
ECHLB36
Elite Cabinet 36" D Horizontal Lacing Bar ECHLB36
This product works with: All 36" Deep Elite Cabinets Questions? Contact our FREE Tech Support.

This product works with: All 36" Deep Elite Cabinets Questions? Contact our FREE Tech Support.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number ECHLB36
Product Name Elite Cabinet 36" D Horizontal Lacing Bar
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4PHS16C4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details