Black Box 42U Server Cabinet 24"W x 40"D Mesh Front RM2440A

Description
Arrives fully assembled and ready to go to work in your data center. Keyed door locks and locking side panels. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish.
Datasheet
Description
Arrives fully assembled and ready to go to work in your data center. Keyed door locks and locking side panels. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
42U Server Cabinet 24
Lawrence, PA, USA
42U Server Cabinet 24"W x 40"D Mesh Front
RM2440A
42U Server Cabinet 24"W x 40"D Mesh Front RM2440A
Arrives fully assembled and ready to go to work in your data center. Keyed door locks and locking side panels. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish.

Arrives fully assembled and ready to go to work in your data center. Keyed door locks and locking side panels. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number RM2440A
Product Name 42U Server Cabinet 24"W x 40"D Mesh Front
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411KU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TG Series Enclosures - 200-904-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers