TE Connectivity Cable Glands 1SNG609047R0000

Description
Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG11 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket Sealable : No Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG11 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket Sealable : No Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG609047R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG609047R0000
Cable Glands 1SNG609047R0000
Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG11 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket Sealable : No Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : NBR

Dimensions


  • Outer Thread Size : PG11

Industry Standards


  • Outer Thread Type : PG
  • UL Flammability Rating : UL 94HB

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland Product Type : Washer & Gasket
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Sealing Glands
Product Number 1SNG609047R0000
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601045R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG602072R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG603001R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Cable Glands - 1SNG601207R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers