TE Connectivity Cable Glands 1SNG607041R0000

Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 7 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Lock Nut Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 7 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Lock Nut Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG607041R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG607041R0000
Cable Glands 1SNG607041R0000
Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 7 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Lock Nut Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PA 6 GF

Dimensions


  • Outer Thread Size : PG 7

Industry Standards


  • Outer Thread Type : PG
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland Product Type : Lock Nut
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Sealing Glands
Product Number 1SNG607041R0000
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601049R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG605053R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Gland/clamp, Nylon, M20, 14Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity - 26M6277 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Cable Glands - 1SNG602112R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers