TE Connectivity Cable Glands 1SNG612004R0000

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 3/4" Thread Length : 16 MM  [.629 INCH ] Industry Standards IP Rating : IP66 Outer Thread Type : NPT Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Drain Plug Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -60 - 85 DEGC  [-76 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 3/4" Thread Length : 16 MM  [.629 INCH ] Industry Standards IP Rating : IP66 Outer Thread Type : NPT Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Drain Plug Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -60 - 85 DEGC  [-76 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG612004R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG612004R0000
Cable Glands 1SNG612004R0000
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 3/4" Thread Length : 16 MM  [.629 INCH ] Industry Standards IP Rating : IP66 Outer Thread Type : NPT Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Drain Plug Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -60 - 85 DEGC  [-76 - 185 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Dimensions


  • Outer Thread Size : NPT 3/4"
  • Thread Length : 16 MM  [.629 INCH ]

Industry Standards


  • IP Rating : IP66
  • Outer Thread Type : NPT

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland Product Type : Drain Plug
  • Number of Cable Entries : 1
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -60 - 85 DEGC  [-76 - 185 DEGF ]
Buy Now
Cable and Cord Grips - 2109-1SNG612004R0000-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2109-1SNG612004R0000-ND
Cable and Cord Grips 2109-1SNG612004R0000-ND
"CABLE GLAND 3/4"" NPT BRASS"

"CABLE GLAND 3/4"" NPT BRASS"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 1SNG612004R0000 2109-1SNG612004R0000-ND
Product Name Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601183R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601032R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG605055R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1SNG603004R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details