TE Connectivity Cable Glands 1SNG613013R0000

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M32 x 1.5 Thread Length : 9 MM  [.354 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard EMC Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M32 x 1.5 Thread Length : 9 MM  [.354 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard EMC Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG613013R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG613013R0000
Cable Glands 1SNG613013R0000
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M32 x 1.5 Thread Length : 9 MM  [.354 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard EMC Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Dimensions


  • Clamping Diameter Range (MM) : 18 - 25
  • Outer Thread Size : M32 x 1.5
  • Thread Length : 9 MM  [.354 INCH ]

Industry Standards


  • IP Rating : IP68
  • Outer Thread Type : Metric
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : Standard EMC
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable Glands - 2748991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2748991
Cable Glands 2748991
Entrelec 1SNG613013R0000 Cable Gland

Entrelec 1SNG613013R0000 Cable Gland

Supplier's Site
Cable Glands - 2748992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2748992
Cable Glands 2748992
Cable Gland,EMC2, IP68M32,Brass

Cable Gland,EMC2, IP68M32,Brass

Supplier's Site
Cable and Cord Grips - 2109-1SNG613013R0000-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2109-1SNG613013R0000-ND
Cable and Cord Grips 2109-1SNG613013R0000-ND
CABLE GLAND 16-20MM M32 BRASS

CABLE GLAND 16-20MM M32 BRASS

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1SNG613013R0000 2748991 2109-1SNG613013R0000-ND
Product Name Cable Glands Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602033R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG604003R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Cable Glands - 1SNG602036R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG602047R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers