Body Features Primary Product Color : Light Gray Primary Product Material : PA 66
Dimensions Outer Thread Size : M12 x 1.5
Industry Standards IP Rating : IP56
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland Product Type : Drain Plug Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA 66
Dimensions Outer Thread Size : M12 x 1.5
Industry Standards IP Rating : IP56
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland Product Type : Drain Plug Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features Primary Product Color : Light Gray Primary Product Material : PA 66
Dimensions Outer Thread Size : M12 x 1.5
Industry Standards IP Rating : IP56
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland Product Type : Drain Plug Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features
Primary Product Color : Light Gray
Primary Product Material : PA 66
Dimensions
Outer Thread Size : M12 x 1.5
Industry Standards
IP Rating : IP56
Packaging Features
Packaging Method : Bag
Product Type Features
Cable Gland Product Type : Drain Plug
Sealable : Yes
Usage Conditions
Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]