TE Connectivity
Cable Glands
1SNG613031R0000
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG135 Thread Length (MM) : 6.5
Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : Standard EMC Cable Gland Product Type : Cable Gland Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG135 Thread Length (MM) : 6.5
Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : Standard EMC Cable Gland Product Type : Cable Gland Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG135 Thread Length (MM) : 6.5
Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : Standard EMC Cable Gland Product Type : Cable Gland Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features
- Primary Product Material : Brass
- Primary Product Plating Material : Nickel
Dimensions
- Clamping Diameter Range (MM) : 6 - 12
- Outer Thread Size : PG135
- Thread Length (MM) : 6.5
Industry Standards
- IP Rating : IP68
- UL Flammability Rating : UL 94V-2
Packaging Features
Product Type Features
- Cable Gland & Accessory Style : Standard EMC
- Cable Gland Product Type : Cable Gland
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Sealing Glands |
Sealing Glands |
|
Product Number
|
1SNG613031R0000 |
17-1SNG613031R0000-ND |
|
Product Name
|
Cable Glands |
Cable and Cord Grips |
|
Application
|
Cable & Wire
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Cable & Wire
Material
PA 6
View Details
2 suppliers