TE Connectivity Cable Glands 1SNG609021R0000

Description
Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1/2" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket Sealable : No
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1/2" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG609021R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG609021R0000
Cable Glands 1SNG609021R0000
Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1/2" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket Sealable : No

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Chloroprene Rubber

Dimensions


  • Outer Thread Size : NPT 1/2"

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland Product Type : Washer & Gasket
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Sealing Glands
Product Number 1SNG609021R0000
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601107R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG605069R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1SNG604008R0000 - TE Connectivity
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG605015R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details