TE Connectivity Cable Glands 1SNG615003R0000

Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG615003R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG615003R0000
Cable Glands 1SNG615003R0000
Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Material : 303 Stainless Steel

Dimensions


  • Clamping Diameter Range (MM) : 6 - 12
  • Outer Thread Size : M20 x 1.5
  • Thread Length (MM) : 8

Industry Standards


  • IP Rating : IP68

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : Hygienic without EMC
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable and Cord Grips - 2109-1SNG615003R0000-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2109-1SNG615003R0000-ND
Cable and Cord Grips 2109-1SNG615003R0000-ND
CABLE GLAND 6-12MM M20 S STEEL

CABLE GLAND 6-12MM M20 S STEEL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 1SNG615003R0000 2109-1SNG615003R0000-ND
Product Name Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1-2490540-1 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
3 suppliers
Cable Glands - 1SNG601104R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG602013R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG605069R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details