TE Connectivity Cable Glands 1SNG615009R0000

Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 3/4" Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 3/4" Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG615009R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG615009R0000
Cable Glands 1SNG615009R0000
Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 3/4" Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Material : 303 Stainless Steel

Dimensions


  • Outer Thread Size : NPT 3/4"

Industry Standards


  • IP Rating : IP68

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : Hygienic without EMC
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Sealing Glands
Product Number 1SNG615009R0000
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland, Pa, 6.5Mm, M12, Black; Thread Size Imperial Amp Te Connectivity - 26M5716 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Cable Glands - 1SNG602031R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG601206R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601179R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers