TE Connectivity Cable Glands 1SNG616009R0000

Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 1/2" Thread Length (MM) : 19.9 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 1/2" Thread Length (MM) : 19.9 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG616009R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG616009R0000
Cable Glands 1SNG616009R0000
Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 1/2" Thread Length (MM) : 19.9 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Material : 303 Stainless Steel

Dimensions


  • Outer Thread Size : NPT 1/2"
  • Thread Length (MM) : 19.9

Industry Standards


  • IP Rating : IP65

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : Hygienic without EMC
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable and Cord Grips - 2109-1SNG616009R0000-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2109-1SNG616009R0000-ND
Cable and Cord Grips 2109-1SNG616009R0000-ND
"CABLE GLAND 1/2"" NPT S STEEL"

"CABLE GLAND 1/2"" NPT S STEEL"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 1SNG616009R0000 2109-1SNG616009R0000-ND
Product Name Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605026R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable and Cord Grips - 17-1478771-3-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
View Details
2 suppliers
Cable Glands - 1SNG601112R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601018R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers