TE Connectivity
Cable Glands
1SNG616005R0000
Description
Body Features Primary Product Material : 303 Stainless Steel
Dimensions Outer Thread Size : M40 Thread Length (MM) : 16
Industry Standards IP Rating : IP65
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable Gland Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel
Dimensions Outer Thread Size : M40 Thread Length (MM) : 16
Industry Standards IP Rating : IP65
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable Gland Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : 303 Stainless Steel
Dimensions Outer Thread Size : M40 Thread Length (MM) : 16
Industry Standards IP Rating : IP65
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable Gland Product Type : Cable Gland Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features
- Primary Product Material : 303 Stainless Steel
Dimensions
- Outer Thread Size : M40
- Thread Length (MM) : 16
Industry Standards
Packaging Features
Product Type Features
- Cable Gland & Accessory Style : Hygienic without EMC
- Cable Gland Product Type : Cable Gland
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Sealing Glands |
Sealing Glands |
|
Product Number
|
1SNG616005R0000 |
17-1SNG616005R0000-ND |
|
Product Name
|
Cable Glands |
Cable and Cord Grips |
|
Application
|
Cable & Wire
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Cable & Wire
Material
PA 6
View Details
2 suppliers
Application
Cable & Wire
Material
PA 6
View Details
2 suppliers
Application
Cable & Wire
Material
Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter
0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Application
Cable & Wire
Material
Brass
View Details
2 suppliers