Body Features Primary Product Color : Black Primary Product Material : NBR
Dimensions Outer Thread Size : M12
Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland Product Type : Washer & Gasket Sealable : No
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : NBR
Dimensions Outer Thread Size : M12
Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland Product Type : Washer & Gasket Sealable : No
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : NBR
Dimensions Outer Thread Size : M12
Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland Product Type : Washer & Gasket Sealable : No
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : NBR
Dimensions
Outer Thread Size : M12
Industry Standards
Outer Thread Type : Metric
UL Flammability Rating : UL 94HB
Packaging Features
Packaging Method : Bag
Product Type Features
Cable Gland Product Type : Washer & Gasket
Sealable : No
Usage Conditions
Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]