TE Connectivity Cable Glands 1SNG620021R0000

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Round Plug Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Round Plug Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG620021R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG620021R0000
Cable Glands 1SNG620021R0000
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Round Plug Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6

Dimensions


  • Outer Thread Size : M25 x 1.5
  • Thread Length (MM) : 6

Industry Standards


  • IP Rating : IP68
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland Product Type : Round Plug
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Sealing Glands
Product Number 1SNG620021R0000
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG603007R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Cable Glands - 1SNG605052R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1SNG601034R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
3 suppliers
Cable Glands - 1SNG601032R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers