TE Connectivity Cable Glands 1SNG618009R0000

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : RJ45 Type Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : RJ45 Type Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG618009R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG618009R0000
Cable Glands 1SNG618009R0000
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : RJ45 Type Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6

Dimensions


  • Clamping Diameter Range (MM) : 3 - 6
  • Outer Thread Size : M25 x 1.5
  • Thread Length (MM) : 8

Industry Standards


  • IP Rating : IP68
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : RJ45 Type
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable and Cord Grips - 17-1SNG618009R0000-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-1SNG618009R0000-ND
Cable and Cord Grips 17-1SNG618009R0000-ND
EP-RJG-M25-BL-A

EP-RJG-M25-BL-A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 1SNG618009R0000 17-1SNG618009R0000-ND
Product Name Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605043R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1SNG602012R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG602006R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG602073R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers