Transcat, Inc. Fuel 1/2"Impact Wrench 2655-22

Description
Product Highlights Delivers a best-in-class 210 ft-lbs. and 2,520 in-lbs of torque in a compact design The Milwaukee® POWERSTATE™ Brushless Motor provides increased efficiency, lasts longer and delivers maximum power REDLITHIUM™ XC 4.0 Battery Pack is the most durable pack on the market and provides up to 2X more run time REDLINK PLUS™ Electronic Intelligence allows the operator to choose between 3 fastening modes with Milwaukee’s proprietary DRIVE CONTROL™ feature Utilizes a pin detent design for maximum socket retention Each Unit Includes (1) M18 FUEL™ 1/2" Impact Wrench w/ Pin (2655-20) (2) M18™ REDLITHIUM™ XC 4.0 Extended Capacity Battery Pack (48-11-1840) (1) M18™ & M12™ Multi-Voltage Charger (48-59-1812) (1) Belt Clip (1) Carrying Case
Description
Product Highlights Delivers a best-in-class 210 ft-lbs. and 2,520 in-lbs of torque in a compact design The Milwaukee® POWERSTATE™ Brushless Motor provides increased efficiency, lasts longer and delivers maximum power REDLITHIUM™ XC 4.0 Battery Pack is the most durable pack on the market and provides up to 2X more run time REDLINK PLUS™ Electronic Intelligence allows the operator to choose between 3 fastening modes with Milwaukee’s proprietary DRIVE CONTROL™ feature Utilizes a pin detent design for maximum socket retention Each Unit Includes (1) M18 FUEL™ 1/2" Impact Wrench w/ Pin (2655-20) (2) M18™ REDLITHIUM™ XC 4.0 Extended Capacity Battery Pack (48-11-1840) (1) M18™ & M12™ Multi-Voltage Charger (48-59-1812) (1) Belt Clip (1) Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Fuel 1/2
Rochester, NY, USA
Fuel 1/2"Impact Wrench
2655-22
Fuel 1/2"Impact Wrench 2655-22
Product Highlights Delivers a best-in-class 210 ft-lbs. and 2,520 in-lbs of torque in a compact design The Milwaukee® POWERSTATE™ Brushless Motor provides increased efficiency, lasts longer and delivers maximum power REDLITHIUM™ XC 4.0 Battery Pack is the most durable pack on the market and provides up to 2X more run time REDLINK PLUS™ Electronic Intelligence allows the operator to choose between 3 fastening modes with Milwaukee’s proprietary DRIVE CONTROL™ feature Utilizes a pin detent design for maximum socket retention Each Unit Includes (1) M18 FUEL™ 1/2" Impact Wrench w/ Pin (2655-20) (2) M18™ REDLITHIUM™ XC 4.0 Extended Capacity Battery Pack (48-11-1840) (1) M18™ & M12™ Multi-Voltage Charger (48-59-1812) (1) Belt Clip (1) Carrying Case

Product Highlights

  • Delivers a best-in-class 210 ft-lbs. and 2,520 in-lbs of torque in a compact design
  • The Milwaukee® POWERSTATE™ Brushless Motor provides increased efficiency, lasts longer and delivers maximum power
  • REDLITHIUM™ XC 4.0 Battery Pack is the most durable pack on the market and provides up to 2X more run time
  • REDLINK PLUS™ Electronic Intelligence allows the operator to choose between 3 fastening modes with Milwaukee’s proprietary DRIVE CONTROL™ feature
  • Utilizes a pin detent design for maximum socket retention

Each Unit Includes

  • (1) M18 FUEL™ 1/2" Impact Wrench w/ Pin (2655-20)
  • (2) M18™ REDLITHIUM™ XC 4.0 Extended Capacity Battery Pack (48-11-1840)
  • (1) M18™ & M12™ Multi-Voltage Charger (48-59-1812)
  • (1) Belt Clip
  • (1) Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 2655-22
Product Name Fuel 1/2"Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Impact Wrenches - 459857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 0.5000 inch (12.7 mm)
Standards RoHS Compliant
View Details