Atlas Copco Industrial Technique AB Hydraulic Square Wrench 271Nm to 1870Nm,3/4"Drive 8434201002

Description
Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio SPRING-LOADED SHROUD: Spring loaded shroud absorbs energy during operation EXTERNAL DISENGAGEMENT LEVER: These external disengagement levers make it easy to remove the tool from the application SPLINED SQUARE DRIVE: The RT Series splined square drive distributes load evenly through the drive components, providing full heavy-duty transmission of force MULTI-AXIS SWIVEL: Greater range of movement on multiple axis allows the hose to move easier compared to single axis swivels SPLINED REACTION ARM: Splined reaction arm makes the tool more compact and allows the reaction arm to be adjusted for maximum safety HIGH STRENGTH STEEL BOOT: The reaction arm boot comes standard. Copper boot also available
Datasheet
Description
Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio SPRING-LOADED SHROUD: Spring loaded shroud absorbs energy during operation EXTERNAL DISENGAGEMENT LEVER: These external disengagement levers make it easy to remove the tool from the application SPLINED SQUARE DRIVE: The RT Series splined square drive distributes load evenly through the drive components, providing full heavy-duty transmission of force MULTI-AXIS SWIVEL: Greater range of movement on multiple axis allows the hose to move easier compared to single axis swivels SPLINED REACTION ARM: Splined reaction arm makes the tool more compact and allows the reaction arm to be adjusted for maximum safety HIGH STRENGTH STEEL BOOT: The reaction arm boot comes standard. Copper boot also available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Square Wrench 271Nm to 1870Nm,3/4
Rochester, NY, USA
Hydraulic Square Wrench 271Nm to 1870Nm,3/4"Drive
8434201002
Hydraulic Square Wrench 271Nm to 1870Nm,3/4"Drive 8434201002
Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio SPRING-LOADED SHROUD: Spring loaded shroud absorbs energy during operation EXTERNAL DISENGAGEMENT LEVER: These external disengagement levers make it easy to remove the tool from the application SPLINED SQUARE DRIVE: The RT Series splined square drive distributes load evenly through the drive components, providing full heavy-duty transmission of force MULTI-AXIS SWIVEL: Greater range of movement on multiple axis allows the hose to move easier compared to single axis swivels SPLINED REACTION ARM: Splined reaction arm makes the tool more compact and allows the reaction arm to be adjusted for maximum safety HIGH STRENGTH STEEL BOOT: The reaction arm boot comes standard. Copper boot also available

Product Highlights

  • +/- 3% accuracy
  • Connections are NPT
  • MONOBLOC ALUMINUM HOUSING:
    • A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio
  • SPRING-LOADED SHROUD:
    • Spring loaded shroud absorbs energy during operation
  • EXTERNAL DISENGAGEMENT LEVER:
    • These external disengagement levers make it easy to remove the tool from the application
  • SPLINED SQUARE DRIVE:
    • The RT Series splined square drive distributes load evenly through the drive components, providing full heavy-duty transmission of force
  • MULTI-AXIS SWIVEL:
    • Greater range of movement on multiple axis allows the hose to move easier compared to single axis swivels
  • SPLINED REACTION ARM:
    • Splined reaction arm makes the tool more compact and allows the reaction arm to be adjusted for maximum safety
  • HIGH STRENGTH STEEL BOOT:
    • The reaction arm boot comes standard. Copper boot also available
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 8434201002
Product Name Hydraulic Square Wrench 271Nm to 1870Nm,3/4"Drive
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Impact Wrenches - 126718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 1.06 inch (27 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details