DEWALT Industrial Tool Co. 20V Max XR Brushless High Torqu e 1/2" Impact Wrench Kit DCF899P2

Description
Product Highlights Up to 700 ft-lbs of max torque and 1200 ft-lbs of max breakaway torque Compact design of 8-13/16" in length and weighs only 7.2 lbs Multi-speed control for a variety of applications (0-400/ 1,200/ 1,900 RPM) 1/2" Anvil with detent pin (also available in hog ring) LED light with 20 second delay for increased visibility No Load Speed 400/ 1200/ 1900rpm Max Torque (ft-lbs) 700ft-lbs Impacts/Min 2400ipm Tool Length 8.81" Tool Weight 7.2lbs Each Unit Includes (1) DCF889 - 20v MAX* XR Brushless High Torque 1/2" Impact Wrench with Detent Pin Anvil - Tool (2) DCB205 - 5.0 Ah batteries (1) Multi voltage charger
Description
Product Highlights Up to 700 ft-lbs of max torque and 1200 ft-lbs of max breakaway torque Compact design of 8-13/16" in length and weighs only 7.2 lbs Multi-speed control for a variety of applications (0-400/ 1,200/ 1,900 RPM) 1/2" Anvil with detent pin (also available in hog ring) LED light with 20 second delay for increased visibility No Load Speed 400/ 1200/ 1900rpm Max Torque (ft-lbs) 700ft-lbs Impacts/Min 2400ipm Tool Length 8.81" Tool Weight 7.2lbs Each Unit Includes (1) DCF889 - 20v MAX* XR Brushless High Torque 1/2" Impact Wrench with Detent Pin Anvil - Tool (2) DCB205 - 5.0 Ah batteries (1) Multi voltage charger

Suppliers

Company
Product
Description
Supplier Links
20V Max XR Brushless High Torqu e 1/2
Rochester, NY, USA
20V Max XR Brushless High Torqu e 1/2" Impact Wrench Kit
DCF899P2
20V Max XR Brushless High Torqu e 1/2" Impact Wrench Kit DCF899P2
Product Highlights Up to 700 ft-lbs of max torque and 1200 ft-lbs of max breakaway torque Compact design of 8-13/16" in length and weighs only 7.2 lbs Multi-speed control for a variety of applications (0-400/ 1,200/ 1,900 RPM) 1/2" Anvil with detent pin (also available in hog ring) LED light with 20 second delay for increased visibility No Load Speed 400/ 1200/ 1900rpm Max Torque (ft-lbs) 700ft-lbs Impacts/Min 2400ipm Tool Length 8.81" Tool Weight 7.2lbs Each Unit Includes (1) DCF889 - 20v MAX* XR Brushless High Torque 1/2" Impact Wrench with Detent Pin Anvil - Tool (2) DCB205 - 5.0 Ah batteries (1) Multi voltage charger

Product Highlights

  • Up to 700 ft-lbs of max torque and 1200 ft-lbs of max breakaway torque
  • Compact design of 8-13/16" in length and weighs only 7.2 lbs
  • Multi-speed control for a variety of applications (0-400/ 1,200/ 1,900 RPM)
  • 1/2" Anvil with detent pin (also available in hog ring)
  • LED light with 20 second delay for increased visibility
  • No Load Speed 400/ 1200/ 1900rpm
  • Max Torque (ft-lbs) 700ft-lbs
  • Impacts/Min 2400ipm
  • Tool Length 8.81"
  • Tool Weight 7.2lbs

Each Unit Includes

  • (1) DCF889 - 20v MAX* XR Brushless High Torque 1/2" Impact Wrench with Detent Pin Anvil - Tool
  • (2) DCB205 - 5.0 Ah batteries
  • (1) Multi voltage charger
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number DCF899P2
Product Name 20V Max XR Brushless High Torqu e 1/2" Impact Wrench Kit
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Impact Wrenches - 2600924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 0.5000 inch (12.7 mm)
Wrench Length 8.78 inch (223 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details