Transcat, Inc. 18V Fuel Compact Impact Wrench w/Pin Detent Kit,1/2"Drive 2755-22

Description
Product Highlights POWERSTATE™ Brushless Motor delivers 220 ft-lbs. of fastening torque REDLINK PLUS™ Intelligence prevents damage to the tool and battery due to overloading or overheating REDLITHIUM™ Batteries deliver more work per charge and more work over the life of the battery 4-Mode DRIVE CONTROL™ provides greater control over output speed and power Utilizes a Pin Detent design for maximum socket retention Voltage 18V Battery M18™ REDLITHIUM™ Charger M18™ and M12™ Multi-Voltage Charger Battery Warranty 3 Year Length 6.1" Weight 4.1 lbs No Load RPM 0-2,500 On Board FUEL Gauge Fuel Gauge on Battery LED Light Yes No Load IPM 0-3,200 Torque 220 ft-lbs Tool Warranty 5 Years Each Unit Includes (1) M18 FUEL™ 1/2" Compact Impact Wrench w/ Pin Detent (Bare Tool) (2755-20) (2) M18™ REDLITHIUM™ XC5.0 Extended Capacity Battery Pack (48-11-1850) (1) M18™ & M12™ Multi-Voltage Charger (48-59-1812) (1) Belt Clip (1) Carrying Case
Description
Product Highlights POWERSTATE™ Brushless Motor delivers 220 ft-lbs. of fastening torque REDLINK PLUS™ Intelligence prevents damage to the tool and battery due to overloading or overheating REDLITHIUM™ Batteries deliver more work per charge and more work over the life of the battery 4-Mode DRIVE CONTROL™ provides greater control over output speed and power Utilizes a Pin Detent design for maximum socket retention Voltage 18V Battery M18™ REDLITHIUM™ Charger M18™ and M12™ Multi-Voltage Charger Battery Warranty 3 Year Length 6.1" Weight 4.1 lbs No Load RPM 0-2,500 On Board FUEL Gauge Fuel Gauge on Battery LED Light Yes No Load IPM 0-3,200 Torque 220 ft-lbs Tool Warranty 5 Years Each Unit Includes (1) M18 FUEL™ 1/2" Compact Impact Wrench w/ Pin Detent (Bare Tool) (2755-20) (2) M18™ REDLITHIUM™ XC5.0 Extended Capacity Battery Pack (48-11-1850) (1) M18™ & M12™ Multi-Voltage Charger (48-59-1812) (1) Belt Clip (1) Carrying Case

Suppliers

Company
Product
Description
Supplier Links
18V Fuel Compact Impact Wrench w/Pin Detent Kit,1/2
Rochester, NY, USA
18V Fuel Compact Impact Wrench w/Pin Detent Kit,1/2"Drive
2755-22
18V Fuel Compact Impact Wrench w/Pin Detent Kit,1/2"Drive 2755-22
Product Highlights POWERSTATE™ Brushless Motor delivers 220 ft-lbs. of fastening torque REDLINK PLUS™ Intelligence prevents damage to the tool and battery due to overloading or overheating REDLITHIUM™ Batteries deliver more work per charge and more work over the life of the battery 4-Mode DRIVE CONTROL™ provides greater control over output speed and power Utilizes a Pin Detent design for maximum socket retention Voltage 18V Battery M18™ REDLITHIUM™ Charger M18™ and M12™ Multi-Voltage Charger Battery Warranty 3 Year Length 6.1" Weight 4.1 lbs No Load RPM 0-2,500 On Board FUEL Gauge Fuel Gauge on Battery LED Light Yes No Load IPM 0-3,200 Torque 220 ft-lbs Tool Warranty 5 Years Each Unit Includes (1) M18 FUEL™ 1/2" Compact Impact Wrench w/ Pin Detent (Bare Tool) (2755-20) (2) M18™ REDLITHIUM™ XC5.0 Extended Capacity Battery Pack (48-11-1850) (1) M18™ & M12™ Multi-Voltage Charger (48-59-1812) (1) Belt Clip (1) Carrying Case

Product Highlights

  • POWERSTATE™ Brushless Motor delivers 220 ft-lbs. of fastening torque
  • REDLINK PLUS™ Intelligence prevents damage to the tool and battery due to overloading or overheating
  • REDLITHIUM™ Batteries deliver more work per charge and more work over the life of the battery
  • 4-Mode DRIVE CONTROL™ provides greater control over output speed and power
  • Utilizes a Pin Detent design for maximum socket retention
  • Voltage 18V
  • Battery M18™ REDLITHIUM™
  • Charger M18™ and M12™ Multi-Voltage Charger
  • Battery Warranty 3 Year
  • Length 6.1"
  • Weight 4.1 lbs
  • No Load RPM 0-2,500
  • On Board FUEL Gauge Fuel Gauge on Battery
  • LED Light Yes
  • No Load IPM 0-3,200
  • Torque 220 ft-lbs
  • Tool Warranty 5 Years

Each Unit Includes

  • (1) M18 FUEL™ 1/2" Compact Impact Wrench w/ Pin Detent (Bare Tool) (2755-20)
  • (2) M18™ REDLITHIUM™ XC5.0 Extended Capacity Battery Pack (48-11-1850)
  • (1) M18™ & M12™ Multi-Voltage Charger (48-59-1812)
  • (1) Belt Clip
  • (1) Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 2755-22
Product Name 18V Fuel Compact Impact Wrench w/Pin Detent Kit,1/2"Drive
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Impact Wrenches - 126718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 1.06 inch (27 mm)
View Details