STANLEY TOOLS GROUP
DW294 -- IMPACT WRENCH W/DETENT.PIN ANVIL,3/4"DRIVE
Stanley Tools Group
Impact Wrench w/Detent.Pin Anvil,3/4"Drive
DW294
Description
Product Highlights
345 ft-lbs of max fastening torque
3/4" detent pin anvil
Forward/reverse rocker switch
Soft grip handle for increased comfort
Amps 7.5 Amps
Impacts/Min 2,700 ipm
Max Torque (ft-lbs) 345 ft-lbs
No Load Speed 2,100
Power Tool Type Corded
Tool Length 11-1/4 in
Tool Weight 7.0 lbs
Description
Product Highlights
345 ft-lbs of max fastening torque
3/4" detent pin anvil
Forward/reverse rocker switch
Soft grip handle for increased comfort
Amps 7.5 Amps
Impacts/Min 2,700 ipm
Max Torque (ft-lbs) 345 ft-lbs
No Load Speed 2,100
Power Tool Type Corded
Tool Length 11-1/4 in
Tool Weight 7.0 lbs
Suppliers
Impact Wrench w/Detent.Pin Anvil,3/4"Drive
DW294
Product Highlights
345 ft-lbs of max fastening torque
3/4" detent pin anvil
Forward/reverse rocker switch
Soft grip handle for increased comfort
Amps 7.5 Amps
Impacts/Min 2,700 ipm
Max Torque (ft-lbs) 345 ft-lbs
No Load Speed 2,100
Power Tool Type Corded
Tool Length 11-1/4 in
Tool Weight 7.0 lbs
Product Highlights
- 345 ft-lbs of max fastening torque
- 3/4" detent pin anvil
- Forward/reverse rocker switch
- Soft grip handle for increased comfort
- Amps 7.5 Amps
- Impacts/Min 2,700 ipm
- Max Torque (ft-lbs) 345 ft-lbs
- No Load Speed 2,100
- Power Tool Type Corded
- Tool Length 11-1/4 in
- Tool Weight 7.0 lbs
Supplier's Site
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
DW294 |
|
Product Name
|
Impact Wrench w/Detent.Pin Anvil,3/4"Drive |
|
Type
|
Impact Wrench
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Type
Spanner Wrench
Drive Size
3 inch (76.2 mm)
Wrench Weight
0.9900 lbs (0.4490 kg)
View Details