Atlas Copco Industrial Technique AB Hydraulic Square Wrench 1132Nm to 7578Nm,1-1/2"Drive 8434201009

Description
Product Highlights +/- 3% accuracy AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum HIGH STRENGTH STEEL ALLOY: Heavy duty contact points ensure: long tool life MULTI-AXIS SWIVEL: Greater range of movement on multiple axis allows the hose to move easier compared to one axis swivels AUTOMATIC ENGAGEMENT: The powerhead engages the direct fit ratchet link automatically AUTOMATIC ENGAGEMENT: The powerhead engages the direct fit ratchet link automatically
Datasheet
Description
Product Highlights +/- 3% accuracy AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum HIGH STRENGTH STEEL ALLOY: Heavy duty contact points ensure: long tool life MULTI-AXIS SWIVEL: Greater range of movement on multiple axis allows the hose to move easier compared to one axis swivels AUTOMATIC ENGAGEMENT: The powerhead engages the direct fit ratchet link automatically AUTOMATIC ENGAGEMENT: The powerhead engages the direct fit ratchet link automatically
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Square Wrench 1132Nm to 7578Nm,1-1/2
Rochester, NY, USA
Hydraulic Square Wrench 1132Nm to 7578Nm,1-1/2"Drive
8434201009
Hydraulic Square Wrench 1132Nm to 7578Nm,1-1/2"Drive 8434201009
Product Highlights +/- 3% accuracy AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum HIGH STRENGTH STEEL ALLOY: Heavy duty contact points ensure: long tool life MULTI-AXIS SWIVEL: Greater range of movement on multiple axis allows the hose to move easier compared to one axis swivels AUTOMATIC ENGAGEMENT: The powerhead engages the direct fit ratchet link automatically AUTOMATIC ENGAGEMENT: The powerhead engages the direct fit ratchet link automatically

Product Highlights

  • +/- 3% accuracy
  • AIRCRAFT ALUMINUM ALLOY:
    • Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum
  • HIGH STRENGTH STEEL ALLOY:
    • Heavy duty contact points ensure: long tool life
  • MULTI-AXIS SWIVEL:
    • Greater range of movement on multiple axis allows the hose to move easier compared to one axis swivels
  • AUTOMATIC ENGAGEMENT:
    • The powerhead engages the direct fit ratchet link automatically
  • AUTOMATIC ENGAGEMENT:
    • The powerhead engages the direct fit ratchet link automatically
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 8434201009
Product Name Hydraulic Square Wrench 1132Nm to 7578Nm,1-1/2"Drive
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details