Atlas Copco Industrial Technique AB Hydraulic Square Wrench 651Nm to 4379Nm,1"Drive 8434201005

Description
Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio SPRING-LOADED SHROUD: Spring loaded shroud absorbs energy during operation EXTERNAL DISENGAGEMENT LEVER: These external disengagement levers make it easy to remove the tool from the application SPLINED SQUARE DRIVE: The RT Series splined square drive distributes load evenly through the drive components, providing full heavy-duty transmission of force MULTI-AXIS SWIVEL: Greater range of movement on multiple axis allows the hose to move easier compared to single axis swivels SPLINED REACTION ARM: Splined reaction arm makes the tool more compact and allows the reaction arm to be adjusted for maximum safety HIGH STRENGTH STEEL BOOT: The reaction arm boot comes standard. Copper boot also available
Datasheet
Description
Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio SPRING-LOADED SHROUD: Spring loaded shroud absorbs energy during operation EXTERNAL DISENGAGEMENT LEVER: These external disengagement levers make it easy to remove the tool from the application SPLINED SQUARE DRIVE: The RT Series splined square drive distributes load evenly through the drive components, providing full heavy-duty transmission of force MULTI-AXIS SWIVEL: Greater range of movement on multiple axis allows the hose to move easier compared to single axis swivels SPLINED REACTION ARM: Splined reaction arm makes the tool more compact and allows the reaction arm to be adjusted for maximum safety HIGH STRENGTH STEEL BOOT: The reaction arm boot comes standard. Copper boot also available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Square Wrench 651Nm to 4379Nm,1
Rochester, NY, USA
Hydraulic Square Wrench 651Nm to 4379Nm,1"Drive
8434201005
Hydraulic Square Wrench 651Nm to 4379Nm,1"Drive 8434201005
Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio SPRING-LOADED SHROUD: Spring loaded shroud absorbs energy during operation EXTERNAL DISENGAGEMENT LEVER: These external disengagement levers make it easy to remove the tool from the application SPLINED SQUARE DRIVE: The RT Series splined square drive distributes load evenly through the drive components, providing full heavy-duty transmission of force MULTI-AXIS SWIVEL: Greater range of movement on multiple axis allows the hose to move easier compared to single axis swivels SPLINED REACTION ARM: Splined reaction arm makes the tool more compact and allows the reaction arm to be adjusted for maximum safety HIGH STRENGTH STEEL BOOT: The reaction arm boot comes standard. Copper boot also available

Product Highlights

  • +/- 3% accuracy
  • Connections are NPT
  • MONOBLOC ALUMINUM HOUSING:
    • A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio
  • SPRING-LOADED SHROUD:
    • Spring loaded shroud absorbs energy during operation
  • EXTERNAL DISENGAGEMENT LEVER:
    • These external disengagement levers make it easy to remove the tool from the application
  • SPLINED SQUARE DRIVE:
    • The RT Series splined square drive distributes load evenly through the drive components, providing full heavy-duty transmission of force
  • MULTI-AXIS SWIVEL:
    • Greater range of movement on multiple axis allows the hose to move easier compared to single axis swivels
  • SPLINED REACTION ARM:
    • Splined reaction arm makes the tool more compact and allows the reaction arm to be adjusted for maximum safety
  • HIGH STRENGTH STEEL BOOT:
    • The reaction arm boot comes standard. Copper boot also available
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 8434201005
Product Name Hydraulic Square Wrench 651Nm to 4379Nm,1"Drive
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details