Lapp Tannehill Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part... | |
|
401402 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 14 AWG 2 Conductor - Gray -- OLF401402
401403 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Gray -- OLF401403
401404 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 14 AWG 4 Conductor - Gray -- OLF401404
401405 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Gray -- OLF401405
401407 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 14 AWG 7 Conductor - Gray -- OLF401407
401409 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 14 AWG 9 Conductor - Gray -- OLF401409
401603 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 16 AWG 3 Conductor - Gray -- OLF401603
401609 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 16 AWG 9 Conductor - Gray -- OLF401609
401802 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 18 AWG 2 Conductor - Gray -- OLF401802
401803 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Gray -- OLF401803
401804 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 18 AWG 4 Conductor - Gray -- OLF401804
402002 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Gray -- OLF402002
402003 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 3 Conductor - Gray -- OLF402003
402004 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 4 Conductor - Gray -- OLF402004
402005 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 5 Conductor - Gray -- OLF402005
|
ÖLFLEX® 490 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high... |
| ÖLFLEX® 590 CP is a color-coded, flexible control cable with a rugged yellow polyurethane jacket. It performs very well in cold indoor/outdoor applications and has an overall foil tape shield... | |
| ÖLFLEX® 590 P is a color-coded, flexible control cable with a rugged,highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold indoor/outdoor applications. LAPP part number... | |
| ÖLFLEX® FD 890 CY is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. | |
| ÖLFLEX® FD 890 is a time-tested, performance-proven multi-conductor cable designed for continous flex applications. Optimized flexing life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP... | |
| ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 610803. MANUFACTURER : LAPP MANUFACTURER PART... | |
| ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 610804. MANUFACTURER : LAPP MANUFACTURER PART... | |
| ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611004. MANUFACTURER : LAPP MANUFACTURER PART... | |
| ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611204. MANUFACTURER : LAPP MANUFACTURER PART... | |
| ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611205. MANUFACTURER : LAPP MANUFACTURER PART... | |
| ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611404. MANUFACTURER : LAPP MANUFACTURER PART... | |
| ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611405. MANUFACTURER : LAPP MANUFACTURER PART... | |
| ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611607. MANUFACTURER : LAPP MANUFACTURER PART... | |
| ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611612. MANUFACTURER : LAPP MANUFACTURER PART... | |
| ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611618. MANUFACTURER : LAPP MANUFACTURER PART... | |
| ÖLFLEX®190 is a multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in... | |
| ÖLFLEX®190CY is a shielded multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 10 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 12 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 14 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 16 AWG 4 and two pair conductorPVC/nylon insulation, foil and braid... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 16 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 18 AWG 4 conductor for power/ground, PVC/nylon insulation, foil and braid... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 8 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 10 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 12 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 14 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 16 AWG 4 Conductor for power/ground and two individually shielded pairs. Inner Conductors are PVC/Nylon insulation, foil and... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 16 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 8 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| LAPP ÖLFLEX® CLASSIC 100 CY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. | |
| LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature... | |
| LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP... | |
| LAPP UNITRONIC® 190 CY (TP) is an overall shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It is ideal... | |
| LAPP UNITRONIC® 190 CY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It has an overall foil tape... | |
| LAPP UNITRONIC® 190 is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It is ideal for RS-232; data buses; | |
| LAPP UNITRONIC® 300 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant... | |
| LAPP UNITRONIC® 300 S is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil... | |
| LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The... | |
| LAPP UNITRONIC® FD 890 is designed for continuous flexing signal and low voltage control applications. The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants. It... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 1 AWG 4 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 10 AWG 5 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 2/0 AWG 4 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 3/0 AWG 4 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 4 AWG 4 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 4/0 AWG 4 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 8 AWG 4 conductor gray PVC cable can be ordered using... | |
| LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/... | |
| This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V. LAPP part... |
| << Prev |