Lapp Tannehill 70002721 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (20" - 49" length) - Unshielded - 14 AWG 5 Conductor - Gray OLF70002721

Description
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002721 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002721 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.394 NOMINAL OD (MM) : 10 SPIRAL OD (IN) : 1.458 SPIRAL OD (MM) : 37 EXTENDED LENGTH (IN) : 49 EXTENDED LENGTH (MM) : 1250 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002721 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002721 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.394 NOMINAL OD (MM) : 10 SPIRAL OD (IN) : 1.458 SPIRAL OD (MM) : 37 EXTENDED LENGTH (IN) : 49 EXTENDED LENGTH (MM) : 1250 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
70002721 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (20
Savage, MN, United States
70002721 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (20" - 49" length) - Unshielded - 14 AWG 5 Conductor - Gray
OLF70002721
70002721 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (20" - 49" length) - Unshielded - 14 AWG 5 Conductor - Gray OLF70002721
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002721 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002721 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.394 NOMINAL OD (MM) : 10 SPIRAL OD (IN) : 1.458 SPIRAL OD (MM) : 37 EXTENDED LENGTH (IN) : 49 EXTENDED LENGTH (MM) : 1250 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002721


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002721 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.394 NOMINAL OD (MM) : 10 SPIRAL OD (IN) : 1.458 SPIRAL OD (MM) : 37 EXTENDED LENGTH (IN) : 49 EXTENDED LENGTH (MM) : 1250 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF70002721
Product Name 70002721 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (20" - 49" length) - Unshielded - 14 AWG 5 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - 706-100/340-100 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers