Lapp Tannehill 611607 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Black OLF611607

Description
ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611607. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611607 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.544 NOMINAL OD (MM) : 13.8 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277
Description
ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611607. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611607 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.544 NOMINAL OD (MM) : 13.8 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277

Suppliers

Company
Product
Description
Supplier Links
611607 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Black - OLF611607 - Lapp Tannehill
Savage, MN, United States
611607 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Black
OLF611607
611607 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Black OLF611607
ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611607. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611607 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.544 NOMINAL OD (MM) : 13.8 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277

ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611607.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611607 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.544 NOMINAL OD (MM) : 13.8 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF611607
Product Name 611607 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Polymer
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
Cable Assembly - 60042A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Silicone Multiconductor Cable - AS999-36-5SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details