Lapp Tannehill 4150404 - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 16 AWG - Red PVC - 1000V OLF4150404

Description
This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V. LAPP part number 4150404. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150404 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.13 NOMINAL OD (MM) : 3.4 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 14.78
Description
This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V. LAPP part number 4150404. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150404 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.13 NOMINAL OD (MM) : 3.4 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 14.78

Suppliers

Company
Product
Description
Supplier Links
4150404 - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 16 AWG - Red PVC - 1000V - OLF4150404 - Lapp Tannehill
Savage, MN, United States
4150404 - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 16 AWG - Red PVC - 1000V
OLF4150404
4150404 - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 16 AWG - Red PVC - 1000V OLF4150404
This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V. LAPP part number 4150404. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150404 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.13 NOMINAL OD (MM) : 3.4 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 14.78

This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V.

LAPP part number 4150404.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150404 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.13 NOMINAL OD (MM) : 3.4 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 14.78

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF4150404
Product Name 4150404 - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 16 AWG - Red PVC - 1000V
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products