Lapp Tannehill 611618 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Black OLF611618

Description
ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611618. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611618 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.824 NOMINAL OD (MM) : 20.9 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277
Description
ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611618. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611618 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.824 NOMINAL OD (MM) : 20.9 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277

Suppliers

Company
Product
Description
Supplier Links
611618 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Black - OLF611618 - Lapp Tannehill
Savage, MN, United States
611618 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Black
OLF611618
611618 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Black OLF611618
ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611618. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611618 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.824 NOMINAL OD (MM) : 20.9 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277

ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611618.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611618 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.824 NOMINAL OD (MM) : 20.9 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF611618
Product Name 611618 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Polymer
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3140/501-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers