LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002702
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002702 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.319 NOMINAL OD (MM) : 8.1 SPIRAL OD (IN) : 1.182 SPIRAL OD (MM) : 30 EXTENDED LENGTH (IN) : 197 EXTENDED LENGTH (MM) : 5000 RETRACTED LENGTH (IN) : 79 RETRACTED LENGTH (MM) : 2000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF70002702 |
| Product Name | 70002702 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (79" - 197" length) - Unshielded - 16 AWG 5 Conductor - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyurethane (PUR) |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |