LAPP UNITRONIC® 190 CY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It has an overall foil tape & tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect. LAPP part number 602210S.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 602210S AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 190 / 190 CY / 190 CY (TP) AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.314 NOMINAL OD (MM) : 8 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF602210S |
| Product Name | 602210S - LAPP UNITRONIC® 190 CY Data, Signal & Control Cable - 22 AWG/10 Conductor - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | Braid; Foil; Tape & Braid |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |