Lapp Tannehill 601405CY - LAPP ÖLFLEX® 190CY Shielded Multiconductor Cable - 14 AWG 5 Conductor - Gray OLF601405CY

Description
ÖLFLEX®190CY is a shielded multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190CY is also UL TC approved so it can be routed in tray as well. Extremely oil-resistant (Oil Res I & II) Meets NFPA 79 machinery wiring standard Very flexible and number-coded for easy routing and termination Round jacket for optimal seal with a SKINTOP® strain relief cable gland Resistant to a wide range of disinfecting solutions used in the food, beverage, chemical and related industries, according to ECOLAB® PM 40-1 test procedure LAPP part number 601405CY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601405CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.497 NOMINAL OD (MM) : 12.6 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 218
Description
ÖLFLEX®190CY is a shielded multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190CY is also UL TC approved so it can be routed in tray as well. Extremely oil-resistant (Oil Res I & II) Meets NFPA 79 machinery wiring standard Very flexible and number-coded for easy routing and termination Round jacket for optimal seal with a SKINTOP® strain relief cable gland Resistant to a wide range of disinfecting solutions used in the food, beverage, chemical and related industries, according to ECOLAB® PM 40-1 test procedure LAPP part number 601405CY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601405CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.497 NOMINAL OD (MM) : 12.6 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 218

Suppliers

Company
Product
Description
Supplier Links
601405CY - LAPP ÖLFLEX® 190CY Shielded Multiconductor Cable - 14 AWG 5 Conductor - Gray - OLF601405CY - Lapp Tannehill
Savage, MN, United States
601405CY - LAPP ÖLFLEX® 190CY Shielded Multiconductor Cable - 14 AWG 5 Conductor - Gray
OLF601405CY
601405CY - LAPP ÖLFLEX® 190CY Shielded Multiconductor Cable - 14 AWG 5 Conductor - Gray OLF601405CY
ÖLFLEX®190CY is a shielded multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190CY is also UL TC approved so it can be routed in tray as well. Extremely oil-resistant (Oil Res I & II) Meets NFPA 79 machinery wiring standard Very flexible and number-coded for easy routing and termination Round jacket for optimal seal with a SKINTOP® strain relief cable gland Resistant to a wide range of disinfecting solutions used in the food, beverage, chemical and related industries, according to ECOLAB® PM 40-1 test procedure LAPP part number 601405CY MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601405CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.497 NOMINAL OD (MM) : 12.6 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 218

ÖLFLEX®190CY is a shielded multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190CY is also UL TC approved so it can be routed in tray as well.

  • Extremely oil-resistant (Oil Res I & II)
  • Meets NFPA 79 machinery wiring standard
  • Very flexible and number-coded for easy routing and termination
  • Round jacket for optimal seal with a SKINTOP® strain relief cable gland
  • Resistant to a wide range of disinfecting solutions used in the food, beverage, chemical and related industries, according to ECOLAB® PM 40-1 test procedure
  • LAPP part number 601405CY

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601405CY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.497 NOMINAL OD (MM) : 12.6 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 218

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF601405CY
Product Name 601405CY - LAPP ÖLFLEX® 190CY Shielded Multiconductor Cable - 14 AWG 5 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Polymer
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Bribbon™ 100 Ohm Controlled Impedance Cable - 2828 - BRIM Electronics, Inc.
Specs
Standards / Certifications CSA Mark; MIL-SPEC
North American 28 AWG
Number of Conductors 9 to 64 #
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details