Lapp Tannehill 70002690 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (79" - 236" length) - Unshielded - 16 AWG 3 Conductor - Gray OLF70002690

Description
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002690 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002690 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7 SPIRAL OD (IN) : 0.946 SPIRAL OD (MM) : 24 EXTENDED LENGTH (IN) : 236 EXTENDED LENGTH (MM) : 6000 RETRACTED LENGTH (IN) : 79 RETRACTED LENGTH (MM) : 2000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002690 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002690 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7 SPIRAL OD (IN) : 0.946 SPIRAL OD (MM) : 24 EXTENDED LENGTH (IN) : 236 EXTENDED LENGTH (MM) : 6000 RETRACTED LENGTH (IN) : 79 RETRACTED LENGTH (MM) : 2000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
70002690 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (79
Savage, MN, United States
70002690 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (79" - 236" length) - Unshielded - 16 AWG 3 Conductor - Gray
OLF70002690
70002690 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (79" - 236" length) - Unshielded - 16 AWG 3 Conductor - Gray OLF70002690
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002690 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002690 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7 SPIRAL OD (IN) : 0.946 SPIRAL OD (MM) : 24 EXTENDED LENGTH (IN) : 236 EXTENDED LENGTH (MM) : 6000 RETRACTED LENGTH (IN) : 79 RETRACTED LENGTH (MM) : 2000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002690


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002690 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7 SPIRAL OD (IN) : 0.946 SPIRAL OD (MM) : 24 EXTENDED LENGTH (IN) : 236 EXTENDED LENGTH (MM) : 6000 RETRACTED LENGTH (IN) : 79 RETRACTED LENGTH (MM) : 2000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF70002690
Product Name 70002690 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (79" - 236" length) - Unshielded - 16 AWG 3 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers