Lapp Tannehill 70002705 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (20" - 49" length) - Unshielded - 16 AWG 7 Conductor - Gray OLF70002705

Description
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002705 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002705 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 SPIRAL OD (IN) : 1.221 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 49 EXTENDED LENGTH (MM) : 1250 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002705 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002705 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 SPIRAL OD (IN) : 1.221 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 49 EXTENDED LENGTH (MM) : 1250 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
70002705 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (20
Savage, MN, United States
70002705 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (20" - 49" length) - Unshielded - 16 AWG 7 Conductor - Gray
OLF70002705
70002705 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (20" - 49" length) - Unshielded - 16 AWG 7 Conductor - Gray OLF70002705
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002705 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002705 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 SPIRAL OD (IN) : 1.221 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 49 EXTENDED LENGTH (MM) : 1250 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002705


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002705 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.9 SPIRAL OD (IN) : 1.221 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 49 EXTENDED LENGTH (MM) : 1250 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF70002705
Product Name 70002705 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (20" - 49" length) - Unshielded - 16 AWG 7 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-68 Shielded Cable - PCL-10168-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Bribbon™ 100 Ohm Controlled Impedance Cable - 2828 - BRIM Electronics, Inc.
Specs
Standards / Certifications CSA Mark; MIL-SPEC
North American 28 AWG
Number of Conductors 9 to 64 #
View Details
System cable - 706-3057/302-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details