Lapp Tannehill 70002683 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (59" - 177" length) - Unshielded - 16 AWG 2 Conductor - Gray OLF70002683

Description
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002683 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002683 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 SPIRAL OD (IN) : 0.906 SPIRAL OD (MM) : 23 EXTENDED LENGTH (IN) : 177 EXTENDED LENGTH (MM) : 4500 RETRACTED LENGTH (IN) : 59 RETRACTED LENGTH (MM) : 1500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002683 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002683 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 SPIRAL OD (IN) : 0.906 SPIRAL OD (MM) : 23 EXTENDED LENGTH (IN) : 177 EXTENDED LENGTH (MM) : 4500 RETRACTED LENGTH (IN) : 59 RETRACTED LENGTH (MM) : 1500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
70002683 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (59
Savage, MN, United States
70002683 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (59" - 177" length) - Unshielded - 16 AWG 2 Conductor - Gray
OLF70002683
70002683 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (59" - 177" length) - Unshielded - 16 AWG 2 Conductor - Gray OLF70002683
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002683 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002683 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 SPIRAL OD (IN) : 0.906 SPIRAL OD (MM) : 23 EXTENDED LENGTH (IN) : 177 EXTENDED LENGTH (MM) : 4500 RETRACTED LENGTH (IN) : 59 RETRACTED LENGTH (MM) : 1500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002683


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002683 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 SPIRAL OD (IN) : 0.906 SPIRAL OD (MM) : 23 EXTENDED LENGTH (IN) : 177 EXTENDED LENGTH (MM) : 4500 RETRACTED LENGTH (IN) : 59 RETRACTED LENGTH (MM) : 1500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF70002683
Product Name 70002683 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (59" - 177" length) - Unshielded - 16 AWG 2 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS999-24-5SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers