Lapp Tannehill Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid...
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil...
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded,...
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 10 AWG 4 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 10 AWG 4 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 10 AWG 4 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 10 AWG 5 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 10 AWG 5 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 10 AWG 5 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 10 AWG 7 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 10 AWG 7 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 10 AWG 7 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 12 AWG 4 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 12 AWG 4 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 12 AWG 4 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 12 AWG 5 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 12 AWG 5 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 12 AWG 5 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 12 AWG 7 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 12 AWG 7 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 12 AWG 7 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 12 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 12 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 12 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 25 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 25 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 25 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 4 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 4 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 4 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 5 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 5 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 5 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 7 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 7 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 14 AWG 7 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 12 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 12 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 12 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 17 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 17 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 17 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 19 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 19 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 19 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 22 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 22 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 22 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 25 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 25 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 25 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 3 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 3 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 3 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 33 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 33 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 33 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 4 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 4 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 4 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 42 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 42 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 42 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 49 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 49 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 49 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 5 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 5 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 5 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 65 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 65 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 65 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 7 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 7 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 16 AWG 7 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 12 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 12 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 12 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 17 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 17 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 17 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 22 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 22 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 22 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 25 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 25 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 25 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 3 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 3 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 3 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 34 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 34 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 34 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 4 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 4 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 4 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 42 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 42 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 42 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 49 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 49 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 49 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 5 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 5 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 5 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 65 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 65 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 65 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 7 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 7 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 18 AWG 7 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 8 AWG 4 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 8 AWG 4 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 8 AWG 4 conductor, red insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 8 AWG 5 conductor, black insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 8 AWG 5 conductor, blue insulation has a superior resistance to oils and chemicals,...
Alpha Series M unshielded control cable is used in stationary cable try and minimal flexing applications. 8 AWG 5 conductor, red insulation has a superior resistance to oils and chemicals,...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 18 AWG 8 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 20 AWG 2 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 20 AWG 4 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 22 AWG 10 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 22 AWG 2 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 22 AWG 4 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 22 AWG 6 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 22 AWG 8 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 23 AWG 3 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 18 AWG 7 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 18 AWG 8 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 20 AWG 2 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 20 AWG 4 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 10 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 12 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 2 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 3 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 4 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 6 Conductor, Stranded...
Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 8 Conductor, Stranded...

<< Prev Next >>