Lapp Tannehill 70002662 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (39" - 118" length) - Unshielded - 18 AWG 5 Conductor - Gray OLF70002662

Description
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002662 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002662 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.1 SPIRAL OD (IN) : 0.985 SPIRAL OD (MM) : 25 EXTENDED LENGTH (IN) : 118 EXTENDED LENGTH (MM) : 3000 RETRACTED LENGTH (IN) : 39 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002662 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002662 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.1 SPIRAL OD (IN) : 0.985 SPIRAL OD (MM) : 25 EXTENDED LENGTH (IN) : 118 EXTENDED LENGTH (MM) : 3000 RETRACTED LENGTH (IN) : 39 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
70002662 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (39
Savage, MN, United States
70002662 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (39" - 118" length) - Unshielded - 18 AWG 5 Conductor - Gray
OLF70002662
70002662 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (39" - 118" length) - Unshielded - 18 AWG 5 Conductor - Gray OLF70002662
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002662 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002662 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.1 SPIRAL OD (IN) : 0.985 SPIRAL OD (MM) : 25 EXTENDED LENGTH (IN) : 118 EXTENDED LENGTH (MM) : 3000 RETRACTED LENGTH (IN) : 39 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002662


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002662 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.1 SPIRAL OD (IN) : 0.985 SPIRAL OD (MM) : 25 EXTENDED LENGTH (IN) : 118 EXTENDED LENGTH (MM) : 3000 RETRACTED LENGTH (IN) : 39 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF70002662
Product Name 70002662 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (39" - 118" length) - Unshielded - 18 AWG 5 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Bus and Ethernet Cables for Secure Data Transmission, CB 627 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket PVC, TM5 acc. to EN 50363-4-1
Cable Insulation PE, 2YI1 acc. to EN 50290-2-23 + VDE 0819-103
Cable Conductor bare copper strands with reference to VDE 0812
View Details
System cable - 706-2500/603-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details