Lapp Tannehill 70002700 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (39" - 98" length) - Unshielded - 16 AWG 5 Conductor - Gray OLF70002700

Description
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002700 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002700 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.319 NOMINAL OD (MM) : 8.1 SPIRAL OD (IN) : 1.182 SPIRAL OD (MM) : 30 EXTENDED LENGTH (IN) : 98 EXTENDED LENGTH (MM) : 2500 RETRACTED LENGTH (IN) : 39 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002700 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002700 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.319 NOMINAL OD (MM) : 8.1 SPIRAL OD (IN) : 1.182 SPIRAL OD (MM) : 30 EXTENDED LENGTH (IN) : 98 EXTENDED LENGTH (MM) : 2500 RETRACTED LENGTH (IN) : 39 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
70002700 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (39
Savage, MN, United States
70002700 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (39" - 98" length) - Unshielded - 16 AWG 5 Conductor - Gray
OLF70002700
70002700 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (39" - 98" length) - Unshielded - 16 AWG 5 Conductor - Gray OLF70002700
LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002700 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002700 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.319 NOMINAL OD (MM) : 8.1 SPIRAL OD (IN) : 1.182 SPIRAL OD (MM) : 30 EXTENDED LENGTH (IN) : 98 EXTENDED LENGTH (MM) : 2500 RETRACTED LENGTH (IN) : 39 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002700


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002700 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.319 NOMINAL OD (MM) : 8.1 SPIRAL OD (IN) : 1.182 SPIRAL OD (MM) : 30 EXTENDED LENGTH (IN) : 98 EXTENDED LENGTH (MM) : 2500 RETRACTED LENGTH (IN) : 39 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF70002700
Product Name 70002700 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (39" - 98" length) - Unshielded - 16 AWG 5 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details