LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002712
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002712 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.528 NOMINAL OD (MM) : 13.4 SPIRAL OD (IN) : 2.0488 SPIRAL OD (MM) : 52 EXTENDED LENGTH (IN) : 118.2 EXTENDED LENGTH (MM) : 3000 RETRACTED LENGTH (IN) : 39.4 RETRACTED LENGTH (MM) : 1000 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved
Lapp Tannehill | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | OLF70002712 |
Product Name | 70002712 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (39.4" - 118.2" length) - Unshielded - 16 AWG 18 Conductor - Gray |
Product Type | Multiconductor Cable |
Cable Jacket | Polyurethane (PUR) |
Cable Insulation | Polyvinyl Chloride; PVC |
Cable Conductor | Copper; Bare copper |
Cable Shielding | No Shielding; Unshielded |