LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002663
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002663 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Control Cable SERIES : ÖLFLEX® SPIRAL 400 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.1 SPIRAL OD (IN) : 0.985 SPIRAL OD (MM) : 25 EXTENDED LENGTH (IN) : 177 EXTENDED LENGTH (MM) : 4500 RETRACTED LENGTH (IN) : 59 RETRACTED LENGTH (MM) : 1500 INSULATION MATERIAL : PVC VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF70002663 |
| Product Name | 70002663 LAPP ÖLFLEX® SPIRAL 400 P Retractable Coiled Cable (59" - 177" length) - Unshielded - 18 AWG 5 Conductor - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyurethane (PUR) |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |