Lapp Tannehill 7027061 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 18 AWG 2 Conductor - Unshielded Black PVC OLF7027061

Description
LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027061 is a 18 AWG 2 conductor solution that is unshielded with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027061 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.24 NOMINAL OD (MM) : 6.0 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 36.96 WEIGHT KG/KM : 55
Description
LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027061 is a 18 AWG 2 conductor solution that is unshielded with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027061 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.24 NOMINAL OD (MM) : 6.0 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 36.96 WEIGHT KG/KM : 55

Suppliers

Company
Product
Description
Supplier Links
7027061 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 18 AWG 2 Conductor - Unshielded Black PVC - OLF7027061 - Lapp Tannehill
Savage, MN, United States
7027061 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 18 AWG 2 Conductor - Unshielded Black PVC
OLF7027061
7027061 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 18 AWG 2 Conductor - Unshielded Black PVC OLF7027061
LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027061 is a 18 AWG 2 conductor solution that is unshielded with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027061 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.24 NOMINAL OD (MM) : 6.0 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 36.96 WEIGHT KG/KM : 55

LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027061 is a 18 AWG 2 conductor solution that is unshielded with a black PVC jacket.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027061 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.24 NOMINAL OD (MM) : 6.0 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 36.96 WEIGHT KG/KM : 55

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF7027061
Product Name 7027061 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 18 AWG 2 Conductor - Unshielded Black PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
North American 18 AWG
Unlock Full Specs
to access all available technical data