Lapp Tannehill 602420S - LAPP UNITRONIC® 190 CY Data, Signal & Control Cable - 24 AWG/20 Conductor - Gray OLF602420S

Description
LAPP UNITRONIC® 190 CY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It has an overall foil tape & tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect. LAPP part number 602420S. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 602420S AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 190 / 190 CY / 190 CY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.352 NOMINAL OD (MM) : 8.9 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
LAPP UNITRONIC® 190 CY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It has an overall foil tape & tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect. LAPP part number 602420S. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 602420S AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 190 / 190 CY / 190 CY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.352 NOMINAL OD (MM) : 8.9 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
602420S - LAPP UNITRONIC® 190 CY Data, Signal & Control Cable - 24 AWG/20 Conductor - Gray - OLF602420S - Lapp Tannehill
Savage, MN, United States
602420S - LAPP UNITRONIC® 190 CY Data, Signal & Control Cable - 24 AWG/20 Conductor - Gray
OLF602420S
602420S - LAPP UNITRONIC® 190 CY Data, Signal & Control Cable - 24 AWG/20 Conductor - Gray OLF602420S
LAPP UNITRONIC® 190 CY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It has an overall foil tape & tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect. LAPP part number 602420S. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 602420S AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 190 / 190 CY / 190 CY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.352 NOMINAL OD (MM) : 8.9 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

LAPP UNITRONIC® 190 CY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. It has an overall foil tape & tinned copper braid for RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect. LAPP part number 602420S.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 602420S AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 190 / 190 CY / 190 CY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.352 NOMINAL OD (MM) : 8.9 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF602420S
Product Name 602420S - LAPP UNITRONIC® 190 CY Data, Signal & Control Cable - 24 AWG/20 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details
Cable Assembly - 6092A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details