ifm efector inc. Female cordset EVT004

Description
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - EVT004 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVT004
Female cordset EVT004
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Wide operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Connecting cable with socket - EVT004 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVT004
Connecting cable with socket EVT004
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Large operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Circular Cable Assemblies - 2330-EVT004-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVT004-ND
Circular Cable Assemblies 2330-EVT004-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor & Actuator Cables - 488009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor & Actuator Cables
488009
Sensor & Actuator Cables 488009
ifm electronic EVT004

ifm electronic EVT004

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - EVT004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
EVT004
Cable Assemblies - Circular Cable Assemblies EVT004
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site
M12 Sensor cable ifm efector EVT004 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 Sensor cable ifm efector EVT004
M12 Sensor cable ifm efector EVT004
The 4-pole M12 sensor cable EVT004 from ifm is temperature resistant up to 100 °C and therefore especially suited for difficult applications. The EVT004 sensor cable consists of a 5 m PVC cable, an angled M12 socket and gold-plated contacts. The M12 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT004 is ideally suited for hygienic and wet areas in the food industry.

The 4-pole M12 sensor cable EVT004 from ifm is temperature resistant up to 100 °C and therefore especially suited for difficult applications. The EVT004 sensor cable consists of a 5 m PVC cable, an angled M12 socket and gold-plated contacts. The M12 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT004 is ideally suited for hygienic and wet areas in the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVT004 EVT004 2330-EVT004-ND 488009 EVT004
Product Name Female cordset Connecting cable with socket Circular Cable Assemblies Sensor & Actuator Cables Cable Assemblies - Circular Cable Assemblies M12 Sensor cable ifm efector EVT004
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm) 5 ft (15.24 dm)
Gender Male-Male; Female-Female
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC016 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 1.97 ft (6 dm)
View Details
4 suppliers