ifm electronic gmbh Connecting cable with socket EVW071

Description
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet
Description
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - EVW071 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVW071
Connecting cable with socket EVW071
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • Weld-slag resistant PUR cable with drag chain suitability
  • Nut with special weld-slag resistant coating
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Female cordset - EVW071 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVW071
Female cordset EVW071
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Weld-slag resistant PUR cable with drag chain suitability
  • Nut with special weld-slag resistant coating
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
M8 Sensor cable ifm efector EVW071 -  - Automation24, Inc.
King of Prussia, PA, United States
M8 Sensor cable ifm efector EVW071
M8 Sensor cable ifm efector EVW071
The 3-pole M8 sensor cable EVW071 from ifm is the optimum connection cable for sensors in welding applications. The EVW071 sensor cable consists of a straight M8 socket and a 5 m PUR cable. The M8 coupling nut from safe-coated brass is secured against shock and vibration due to saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVW071 with gold-plated contacts is resistant to weld slag buildup. Thanks to the protection rating IP65/IP67/IP68/IP69K the M12 sensor cable EVW071 is ideal for use in welding applications.

The 3-pole M8 sensor cable EVW071 from ifm is the optimum connection cable for sensors in welding applications. The EVW071 sensor cable consists of a straight M8 socket and a 5 m PUR cable. The M8 coupling nut from safe-coated brass is secured against shock and vibration due to saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVW071 with gold-plated contacts is resistant to weld slag buildup. Thanks to the protection rating IP65/IP67/IP68/IP69K the M12 sensor cable EVW071 is ideal for use in welding applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVW071 EVW071
Product Name Connecting cable with socket Female cordset M8 Sensor cable ifm efector EVW071
Application Instrumentation and Control
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cULus
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-62-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details