Learn more
View other products in this family of cables
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Cable Assembly 32.8' (10.00m)
CBL CIRC 4POS FEM TO WIRE 32.8'
The 4-pole M12 sensor cable EVT002 from ifm is temperature resistant up to 100 °C and therefore especially suited for difficult applications. The EVT002 sensor cable consists of a 10 m PVC cable, a straight M12 socket and gold-plated contacts. The M12 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT002 is ideally suited for hygienic and wet areas in the food industry.
| ifm efector inc. | ifm electronic gmbh | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Automation24, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | EVT002 | EVT002 | 554655 | 2330-EVT002-ND | EVT002 | |
| Product Name | Female cordset | Connecting cable with socket | Sensor & Actuator Cables | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | M12 Sensor cable ifm efector EVT002 |
| Cable Length | 32.81 ft (100 dm) | 32.81 ft (100 dm) | 32.8 ft (99.97 dm) | 32.8 ft (99.97 dm) | 10 ft (30.48 dm) | |
| Gender | Male-Male; Female-Female | |||||
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian) | CE Marking; UL Recognized Component Mark (US and Canadian) | RoHS | cRUus | ||
| Rated Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) |